Pulse Electronics Corporation Fixed Inductors BWCS00292821R15G00

Description
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00292821R15G00TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 580mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS00292821R15G00CT-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 580mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS00292821R15G00DKR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 580mA 700mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00292821R15G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C4R7M-2TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details