Pulse Electronics Corporation Fixed Inductors BWCS00292821R12G00

Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00292821R12G00TR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00292821R12G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details