Pulse Electronics Corporation Fixed Inductors BWCS002928214R7G00

Description
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS002928214R7G00DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS002928214R7G00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS002928214R7G00CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS002928214R7G00DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers