Pulse Electronics Corporation Fixed Inductors BWCS0029282147NJ00

Description
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0029282147NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS0029282147NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 1A 160 MOHM SMD

FIXED IND 47NH 1A 160 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWCS0029282147NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 1A 160 MOHM SMD

FIXED IND 47NH 1A 160 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0029282147NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details