Pulse Electronics Corporation Fixed Inductors BWCS00231715R68K00

Description
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00231715R68K00TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2012 Metric)

680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00231715R68K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631C151LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Surface Mount Inductors - 2126012 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 15
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details