Pulse Electronics Corporation Fixed Inductors BWCS00231715R33G00

Description
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00231715R33G00TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max Nonstandard

330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R33G00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 310MA 1.4 OHM

FIXED IND 330NH 310MA 1.4 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R33G00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 310MA 1.4 OHM

FIXED IND 330NH 310MA 1.4 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00231715R33G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details