Pulse Electronics Corporation Fixed Inductors BWCS00231715R24K00

Description
240nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
240nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00231715R24K00TR-ND - DigiKey
Thief River Falls, MN, United States
240nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2012 Metric)

240nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00231715R24K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567719 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Molded SMD Inductors - 1-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers