Pulse Electronics Corporation Fixed Inductors BWCS00231715R12G00

Description
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00231715R12G00CT-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R12G00TR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R12G00DKR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00231715R12G00CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 0402CS-4N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details