Pulse Electronics Corporation Fixed Inductors BWCS00231715R10K00

Description
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00231715R10K00TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00231715R10K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details