Pulse Electronics Corporation Fixed Inductors BWCS002317158N2K00

Description
8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS002317158N2K00TR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS002317158N2K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-18N 026011C-18NXJRW , 026011C-18NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers