Pulse Electronics Corporation Fixed Inductors BWCS0023171527NJ00

Description
27nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0023171527NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric)

27nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0023171527NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N3 0402DC-8N3XJRW , 0402DC-8N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details