Pulse Electronics Corporation Fixed Inductors BWCS0023171522NG00

Description
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0023171522NG00TR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS0023171522NG00DKR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS0023171522NG00CT-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0023171522NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Specs
Application RF Choke
View Details