Pulse Electronics Corporation Fixed Inductors BWCS0023171510NJ00

Description
10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0023171510NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric)

10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS0023171510NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 600MA 100 MOHM

FIXED IND 10NH 600MA 100 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWCS0023171510NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 600MA 100 MOHM

FIXED IND 10NH 600MA 100 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0023171510NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details