Pulse Electronics Corporation Fixed Inductors BWCS00161008R33J00

Description
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00161008R33J00TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00161008R33J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details