Pulse Electronics Corporation Fixed Inductors BWCS00161008R24H00

Description
240nH Unshielded Wirewound Inductor 200mA 2.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
240nH Unshielded Wirewound Inductor 200mA 2.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00161008R24H00TR-ND - DigiKey
Thief River Falls, MN, United States
240nH Unshielded Wirewound Inductor 200mA 2.2Ohm Max 0603 (1608 Metric)

240nH Unshielded Wirewound Inductor 200mA 2.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00161008R24H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176638-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers