Pulse Electronics Corporation Fixed Inductors BWCS001610089N5H00

Description
9.5nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
9.5nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001610089N5H00TR-ND - DigiKey
Thief River Falls, MN, United States
9.5nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric)

9.5nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001610089N5H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details