Pulse Electronics Corporation Fixed Inductors BWCS001610089N1J00

Description
9.1nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001610089N1J00TR-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0603 (1608 Metric)

9.1nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001610089N1J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers