Pulse Electronics Corporation Fixed Inductors BWCS001610086N8H00

Description
6.8nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001610086N8H00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001610086N8H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-102 0402DF-102XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details