Pulse Electronics Corporation Fixed Inductors BWCS0016100847NH00

Description
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0016100847NH00TR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0016100847NH00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125969P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1260 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details