Pulse Electronics Corporation Fixed Inductors BWCS0016100830NH00

Description
30nH Unshielded Wirewound Inductor 600mA 144mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Wirewound Inductor 600mA 144mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0016100830NH00TR-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Wirewound Inductor 600mA 144mOhm Max 0603 (1608 Metric)

30nH Unshielded Wirewound Inductor 600mA 144mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0016100830NH00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details