Pulse Electronics Corporation Fixed Inductors BWCS0016100820NG00

Description
20nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0016100820NG00TR-ND - DigiKey
Thief River Falls, MN, United States
20nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)

20nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0016100820NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N8 0402DC-3N8XJRW , 0402DC-3N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers