Pulse Electronics Corporation Fixed Inductors BWCS001207079N0H00

Description
9nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001207079N0H00TR-ND - DigiKey
Thief River Falls, MN, United States
9nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)

9nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001207079N0H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N0 0302CS-4N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details