Pulse Electronics Corporation Fixed Inductors BWCS001207073N6J00

Description
3.6nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001207073N6J00TR-ND - DigiKey
Thief River Falls, MN, United States
3.6nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001207073N6J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers