Pulse Electronics Corporation Fixed Inductors BWCS0012070736NJ00

Description
36nH Unshielded Wirewound Inductor 320mA 440mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
36nH Unshielded Wirewound Inductor 320mA 440mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0012070736NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Wirewound Inductor 320mA 440mOhm Max 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 320mA 440mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0012070736NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
High Frequency & RF Inductors - 2-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers