Pulse Electronics Corporation Fixed Inductors BWCS000604047N4J00

Description
7.4nH Unshielded Wirewound Inductor 390mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
7.4nH Unshielded Wirewound Inductor 390mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS000604047N4J00TR-ND - DigiKey
Thief River Falls, MN, United States
7.4nH Unshielded Wirewound Inductor 390mA 250mOhm Max 0201 (0603 Metric)

7.4nH Unshielded Wirewound Inductor 390mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS000604047N4J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data