Pulse Electronics Corporation Fixed Inductors BWCS0006040411NJ00

Description
11nH Unshielded Wirewound Inductor 280mA 440mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Wirewound Inductor 280mA 440mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0006040411NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
11nH Unshielded Wirewound Inductor 280mA 440mOhm Max 0201 (0603 Metric)

11nH Unshielded Wirewound Inductor 280mA 440mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0006040411NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details