Pulse Electronics Corporation Fixed Inductors BWCM00181010R39GH8

Description
390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM00181010R39GH8TR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max

390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM00181010R39GH8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Adjustable Inductors - 1956-1085-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 380 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details