Pulse Electronics Corporation Fixed Inductors BWCM00181010R12JH8

Description
120nH Unshielded Wirewound Inductor 450mA 720mOhm Max
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 450mA 720mOhm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM00181010R12JH8TR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 450mA 720mOhm Max

120nH Unshielded Wirewound Inductor 450mA 720mOhm Max

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM00181010R12JH8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers