Pulse Electronics Corporation Fixed Inductors BWCM0018101068NJL8

Description
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0018101068NJL8TR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max

68nH Unshielded Wirewound Inductor 630mA 380mOhm Max

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0018101068NJL8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers