Pulse Electronics Corporation Fixed Inductors BWCM0018101018NJL8

Description
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0018101018NJL8TR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max

18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0018101018NJL8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details