Pulse Electronics Corporation Fixed Inductors BWCM00161008R47J00

Description
470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM00161008R47J00TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)

470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM00161008R47J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details
Common Mode Chokes - CME2425-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers