Pulse Electronics Corporation Fixed Inductors BWCM00161008R22J00

Description
220nH Unshielded Wirewound Inductor 120mA 2.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 120mA 2.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM00161008R22J00TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 120mA 2.5Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 120mA 2.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM00161008R22J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details