Pulse Electronics Corporation Fixed Inductors BWCM00161008R11J00

Description
110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM00161008R11J00TR-ND - DigiKey
Thief River Falls, MN, United States
110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)

110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM00161008R11J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers