Pulse Electronics Corporation Fixed Inductors BWCM00161008R11G00

Description
110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM00161008R11G00TR-ND - DigiKey
Thief River Falls, MN, United States
110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)

110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM00161008R11G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126024P - RS Components, Ltd.
Specs
Inductance Range 560 microH
Rated DC Current 220 milliamps
Standards and Certifications RoHS
View Details