Pulse Electronics Corporation Fixed Inductors BWCM0016100872NG00

Description
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0016100872NG00TR-ND - DigiKey
Thief River Falls, MN, United States
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)

72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0016100872NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details