Pulse Electronics Corporation Fixed Inductors BWCM0016100843NJ00

Description
43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0016100843NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0016100843NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1085-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
High Frequency & RF Inductors - 1624055-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.8200 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Surface Mount Inductors - 2567713 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details