Pulse Electronics Corporation Fixed Inductors BWCM0016100820NG00

Description
20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0016100820NG00TR-ND - DigiKey
Thief River Falls, MN, United States
20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0016100820NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 3631C151LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers