Pulse Electronics Corporation Fixed Inductors BWCM0016100813NG00

Description
13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0016100813NG00TR-ND - DigiKey
Thief River Falls, MN, United States
13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

13nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0016100813NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Fixed Inductors - 1712-3627453226C6R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details