Pulse Electronics Corporation Fixed Inductors BWCM00120707R12J00

Description
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM00120707R12J00TR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm Max 0402 (1005 Metric)

120nH Unshielded Wirewound Inductor 110mA 2.66Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCM00120707R12J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 110MA 2.66 OHM

FIXED IND 120NH 110MA 2.66 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWCM00120707R12J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 110MA 2.66 OHM

FIXED IND 120NH 110MA 2.66 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM00120707R12J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers