Pulse Electronics Corporation Fixed Inductors BWCM001207079N1J00

Description
9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001207079N1J00TR-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001207079N1J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details