Pulse Electronics Corporation Fixed Inductors BWCM001207076N2H00

Description
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001207076N2H00TR-ND - DigiKey
Thief River Falls, MN, United States
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001207076N2H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 1678178 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers