Pulse Electronics Corporation Fixed Inductors BWCM0012070718NJ00

Description
18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0012070718NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCM0012070718NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 370MA 270 MOHM

FIXED IND 18NH 370MA 270 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWCM0012070718NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 370MA 270 MOHM

FIXED IND 18NH 370MA 270 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0012070718NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers