Pulse Electronics Corporation Fixed Inductors BWCM001107058N7JH8

Description
8.7nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001107058N7JH8TR-ND - DigiKey
Thief River Falls, MN, United States
8.7nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)

8.7nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001107058N7JH8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details