Pulse Electronics Corporation Fixed Inductors BWCM001107057N6GL8

Description
7.6nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.6nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001107057N6GL8TR-ND - DigiKey
Thief River Falls, MN, United States
7.6nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

7.6nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001107057N6GL8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N3 0402DC-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers