Pulse Electronics Corporation Fixed Inductors BWCM001107055N7DL8

Description
5.7nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.7nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001107055N7DL8TR-ND - DigiKey
Thief River Falls, MN, United States
5.7nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.7nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001107055N7DL8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details