Pulse Electronics Corporation Fixed Inductors BWCM001107054N1GH8

Description
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001107054N1GH8TR-ND - DigiKey
Thief River Falls, MN, United States
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001107054N1GH8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - A102550TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers