Pulse Electronics Corporation Fixed Inductors BWCM001107054N1CH8

Description
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001107054N1CH8TR-ND - DigiKey
Thief River Falls, MN, United States
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001107054N1CH8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0440 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
Leaded Inductors - 1678366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details