Pulse Electronics Corporation Fixed Inductors BWCM001107052N7DH8

Description
2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001107052N7DH8TR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001107052N7DH8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details