Pulse Electronics Corporation Fixed Inductors BWCM001107052N4GL8

Description
2.4nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001107052N4GL8TR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001107052N4GL8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N4 0201DS-1N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8106 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers