Pulse Electronics Corporation Fixed Inductors BWCM0011070512NJL8

Description
12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0011070512NJL8TR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0011070512NJL8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data